Status: | Unknown |
---|---|
Series: | RSOE Series |
RoHS: | Unknown |
Prices starting from US$5.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.65
|
37
in stock
|
Buy Now | |
Sager
from US$5.81
|
561
in stock
|
Buy Now | |
Schukat Electronic
from US$6.16
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.83
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$5.09
|
22
in stock
|
Buy Now | |
Rutronik
from US$7.63
|
-
|
Buy Now | |
Newark Electronics
from US$7.69
|
-
|
Buy Now | |
Future Electronics
from US$6.10
|
-
|
Buy Now | |
RS Americas
from US$6.87
|
-
|
Buy Now | |
element14
from US$7.95
|
-
|
Buy Now | |
Farnell
from US$7.27
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSOE Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
Isolated DC/DC Converters - Through Hole 1W 18-36Vin 5Vout 200mA SIP8 | Sager |
DC/DC Converter Isolated 5V 1W | RS |
DC/DC Conv 18-36V:5V in52mA out200mA 1W | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 18-36V to 05V 1W 2kV 2kV THT | Rutronik |
Dc-Dc Converter, 5V, 0.2A, 1W | Newark Electronics |
RSOE Series 1 W 18 to 36 Vin 5 V Output ECONOLINE DC/DC-Converter = SIP-8 | Future Electronics |
DC-DC Converter, SIP8, 3kV reg, 2:1, Single Output, 1W, 5V Out, RSOE Series | RECOM Power Inc. RSOE-2405S/H2 | RS Americas |
DC-DC CONVERTER, 5V, 0.2A, 1W | element14 |
Where can I find additional details, specifications and documents for a RSOE-2405S/H2?
Additional datasheets, footprints and schematics for RSOE-2405S/H2 are listed on our Part Details page. You can also find images and similar parts to RSOE-2405S/H2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSOE-2405S/H2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSOE-2405S/H2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSOE-2405S/H2 fall under?
The RSOE-2405S/H2 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSOE-2405S/H2 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSOE-2405S/H2 you can contact the distributor directly for product support, shipping queries etc.
Is the RSOE-2405S/H2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSOE-2405S/H2 have stock available?
Authorised distributors including Sager, RS, Schukat Electronic, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for RSOE-2405S/H2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSOE-2405S/H2 often in real-time on the comparison pages.
What if I can't find stock of RSOE-2405S/H2?
You can fill out our help required form which you can use to request a quote for RSOE-2405S/H2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.