Status: | Unknown |
---|---|
Series: | RSO Series |
RoHS: | Unknown |
- 160 W to 1 kW at 25 u00b0C |
Resistance | 22ohm |
---|---|
Product Range | RSO Series |
Power Rating | 1kW |
Resistance Tolerance | ± 5% |
Resistor Terminals | Threaded Stud |
Voltage Rating | - |
Resistor Element Material | Wirewound |
Temperature Coefficient | - |
Wirewound Power Resistor 22R 5% 1kW | RS |
Rso 50X373 An 22U 5% Bo1 E /Bo1 |Vishay RSO50373A22R0JB01 | Newark Electronics |
RSO Series ╪ 65 x 373 mm 22 Ohm ▒5 % 1 kW Chassis Mount Wirewound Resistor | Future Electronics |
Res Wirewound 22 Ohm 5% 1000W ±180ppm/°C Ceramic RDL Lug Bolt-On Bulk | Avnet America |
22 OHM 5% 1KW | TTI Europe |
Where can I find additional details, specifications and documents for a RSO50373A22R0JB01?
Additional datasheets, footprints and schematics for RSO50373A22R0JB01 are listed on our Part Details page. You can also find images and similar parts to RSO50373A22R0JB01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSO50373A22R0JB01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSO50373A22R0JB01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSO50373A22R0JB01 fall under?
The RSO50373A22R0JB01 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RSO50373A22R0JB01 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSO50373A22R0JB01 you can contact the distributor directly for product support, shipping queries etc.
Is the RSO50373A22R0JB01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSO50373A22R0JB01 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for RSO50373A22R0JB01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSO50373A22R0JB01 often in real-time on the comparison pages.
What if I can't find stock of RSO50373A22R0JB01?
You can fill out our help required form which you can use to request a quote for RSO50373A22R0JB01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.