Status: | Unknown |
---|---|
Series: | RSO Series |
RoHS: | Unknown |
Prices starting from US$9.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.41
|
36
in stock
|
Buy Now | |
Distrelec
from US$27.18
|
77
in stock
|
Buy Now | |
Schukat Electronic
from US$18.38
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$9.96
|
1
in stock
|
Buy Now | |
Rutronik
from US$22.78
|
-
|
Buy Now | |
Newark Electronics
from US$18.44
|
-
|
Buy Now | |
RS Americas
from US$26.56
|
-
|
Buy Now | |
Sager
from US$17.52
|
-
|
Buy Now | |
Farnell
from US$23.83
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSO Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60601 |
Approvals & Standards | IEC 60601 |
Isolation Voltage | 3kV |
Power Rating | 1W |
Recom DC/DC Converter 9 ... 36V 15V 67mA 1W | Distrelec |
DC/DC,Reg,9-36Vin,15Vo 0.067A,1W,3kV | RS |
DC/DC Conv 18-36V:15V 67mA 1W SIP8 | Schukat Electronic |
DC/DC Mod 9-36V to 15V 1W 3kV 3kV THT | Rutronik |
Dc-Dc Converter, Medical, 15V, 0.067A | Newark Electronics |
Recom Iso DC-DC Converter, Vin 9 to 36V dc, Vout 15V dc, I/O isolation 3000V dc | RECOM Power Inc. RSO-2415SZ/H3 | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 3kV REG 4:1 9-36Vin 15Vout | Sager |
DC-DC CONVERTER, MEDICAL, 15V, 0.067A | Farnell |
Where can I find additional details, specifications and documents for a RSO-2415SZ/H3?
Additional datasheets, footprints and schematics for RSO-2415SZ/H3 are listed on our Part Details page. You can also find images and similar parts to RSO-2415SZ/H3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSO-2415SZ/H3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSO-2415SZ/H3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSO-2415SZ/H3 fall under?
The RSO-2415SZ/H3 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSO-2415SZ/H3 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSO-2415SZ/H3 you can contact the distributor directly for product support, shipping queries etc.
Is the RSO-2415SZ/H3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSO-2415SZ/H3 have stock available?
Authorised distributors including Distrelec, RS, Schukat Electronic, Chip One Stop and Rutronik have stock available or on a lead time for RSO-2415SZ/H3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSO-2415SZ/H3 often in real-time on the comparison pages.
What if I can't find stock of RSO-2415SZ/H3?
You can fill out our help required form which you can use to request a quote for RSO-2415SZ/H3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.