Status: | Unknown |
---|---|
Series: | RSO Series |
RoHS: | Unknown |
Prices starting from US$19.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.40
|
3
in stock
|
Buy Now | |
Schukat Electronic
from US$20.22
|
216
in stock
|
Buy Now | |
Chip One Stop
from US$22.30
|
2
in stock
|
Buy Now | |
Rutronik
from US$25.06
|
-
|
Buy Now | |
Newark Electronics
from US$20.29
|
-
|
Buy Now | |
Future Electronics
from US$23.93
|
-
|
Buy Now | |
RS Americas
from US$23.58
|
-
|
Buy Now | |
Sager
from US$19.28
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 34mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 34mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSO Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 21.8mm |
Height | 11.1mm |
Depth | 9.2mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC 60601 |
DC/DC Conv 9-36V:+/-15V +/-34mA 1W SIP8 | Schukat Electronic |
DC/DC,Reg,9-36Vin,+/-15Vo 0.034A,1W,3kV | RS |
DC/DC Mod 9-36V to +/-15V 1W 3kV THT | Rutronik |
Dc-Dc Converter, Medical, 2 O/P, 1W, Sip | Newark Electronics |
RSO Series 1 W Dual Output -15 / 15 V DC/DC Converter - SIP-8 | Future Electronics |
Recom Iso DC-DC Converter, Vin 9 to 36V dc, Vout +/-15V dc, I/O isolation 3000V dc | RECOM Power Inc. RSO-2415DZ/H3 | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 3kV REG 4:1 9-36Vin +/-15Vout | Sager |
Where can I find additional details, specifications and documents for a RSO-2415DZ/H3?
Additional datasheets, footprints and schematics for RSO-2415DZ/H3 are listed on our Part Details page. You can also find images and similar parts to RSO-2415DZ/H3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSO-2415DZ/H3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSO-2415DZ/H3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSO-2415DZ/H3 fall under?
The RSO-2415DZ/H3 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSO-2415DZ/H3 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSO-2415DZ/H3 you can contact the distributor directly for product support, shipping queries etc.
Is the RSO-2415DZ/H3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSO-2415DZ/H3 have stock available?
Authorised distributors including Schukat Electronic, RS, Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for RSO-2415DZ/H3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSO-2415DZ/H3 often in real-time on the comparison pages.
What if I can't find stock of RSO-2415DZ/H3?
You can fill out our help required form which you can use to request a quote for RSO-2415DZ/H3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.