Status: | Unknown |
---|---|
Series: | RSO Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSO Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Approvals & Standards | IEC 60601 UL |
Efficiency Max | 83% |
External Depth | 11.1mm |
External Length / Height | 21.8mm |
External Width | 9.2mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC Mod 18-36V to 12V 1W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, Medical, 12V, 0.083A | Newark Electronics |
RSO Series 1 W Single Output 12 V DC/DC Converter - SIP-8 | Future Electronics |
Recom Iso DC-DC Converter, Vin 18 to 36V dc, Vout 12V dc, I/O isolation 1000V dc | RECOM Power Inc. RSO-2412S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV REG 2:1 18-36Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a RSO-2412S?
Additional datasheets, footprints and schematics for RSO-2412S are listed on our Part Details page. You can also find images and similar parts to RSO-2412S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSO-2412S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSO-2412S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSO-2412S fall under?
The RSO-2412S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSO-2412S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSO-2412S you can contact the distributor directly for product support, shipping queries etc.
Is the RSO-2412S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSO-2412S have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for RSO-2412S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSO-2412S often in real-time on the comparison pages.
What if I can't find stock of RSO-2412S?
You can fill out our help required form which you can use to request a quote for RSO-2412S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.