Status: | Unknown |
---|---|
Series: | RSO Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSO Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60601 |
Approvals & Standards | IEC 60601 |
Isolation Voltage | 1kV |
Power Rating | 1W |
DC/DC,Reg,18-36Vin,+/-12Vo 0.042A,1W,1kV | RS |
DC/DC Mod 18-36V to +/-12V 1W 1kV THT | Rutronik |
Dc-Dc Converter, Medical, 2 O/P, 1W, Sip | Newark Electronics |
DC/DC, Reg,18-36Vin,+/-12Vo 0.042A,1W,1kV | RECOM Power Inc. RSO-2412D | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV REG 2:1 18-36Vin +/-12Vout | Sager |
Where can I find additional details, specifications and documents for a RSO-2412D?
Additional datasheets, footprints and schematics for RSO-2412D are listed on our Part Details page. You can also find images and similar parts to RSO-2412D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSO-2412D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSO-2412D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSO-2412D fall under?
The RSO-2412D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSO-2412D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSO-2412D you can contact the distributor directly for product support, shipping queries etc.
Is the RSO-2412D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSO-2412D have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, RS Americas and Sager have stock available or on a lead time for RSO-2412D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSO-2412D often in real-time on the comparison pages.
What if I can't find stock of RSO-2412D?
You can fill out our help required form which you can use to request a quote for RSO-2412D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.