Status: | Unknown |
---|---|
Series: | RSO Series |
RoHS: | Unknown |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 34mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 34mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSO Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
DC/DC converter,4.5-18Vi,+/-15Vo 34mA,1W | RS |
1W Dc/Dc-Converter Econoline Sip8 1Kv Reg 4:1/Tube Rohs Compliant: Yes |Recom Power RSO-1215DZ | Newark Electronics |
DC/DC converter,4.5-18Vi,+/-15Vo 34mA,1W | RECOM Power Inc. RSO-1215DZ | RS Americas |
DC-DC CONVERTER, 2 O/P, 1W | element14 |
Isolated DC/DC Converters - Through Hole CONV DC/DC 1W 4.5-18VIN +/-15VOUT | Sager |
Where can I find additional details, specifications and documents for a RSO-1215DZ?
Additional datasheets, footprints and schematics for RSO-1215DZ are listed on our Part Details page. You can also find images and similar parts to RSO-1215DZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSO-1215DZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSO-1215DZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSO-1215DZ fall under?
The RSO-1215DZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSO-1215DZ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSO-1215DZ you can contact the distributor directly for product support, shipping queries etc.
Is the RSO-1215DZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSO-1215DZ have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for RSO-1215DZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSO-1215DZ often in real-time on the comparison pages.
What if I can't find stock of RSO-1215DZ?
You can fill out our help required form which you can use to request a quote for RSO-1215DZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.