Status: | Unknown |
---|---|
Series: | RSO Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSO Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60601 |
Approvals & Standards | IEC 60601 |
Isolation Voltage | 1kV |
Power Rating | 1W |
DC/DC converter,4.5-18Vin,12Vout 83mA,1W | RS |
Dc-Dc Converter, Medical, 12V, 0.083A | Newark Electronics |
RSO Series 12 V 83 mA 1 W Single OutputDC-DC Converter | Future Electronics |
DC/DC converter,4.5-18Vin,12Vout 83mA,1W | RECOM Power Inc. RSO-1212SZ | RS Americas |
Isolated DC/DC Converters - Through Hole CONV DC/DC 1W 4.5-18VIN 12VOUT | Sager |
Where can I find additional details, specifications and documents for a RSO-1212SZ?
Additional datasheets, footprints and schematics for RSO-1212SZ are listed on our Part Details page. You can also find images and similar parts to RSO-1212SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSO-1212SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSO-1212SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSO-1212SZ fall under?
The RSO-1212SZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSO-1212SZ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSO-1212SZ you can contact the distributor directly for product support, shipping queries etc.
Is the RSO-1212SZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSO-1212SZ have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for RSO-1212SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSO-1212SZ often in real-time on the comparison pages.
What if I can't find stock of RSO-1212SZ?
You can fill out our help required form which you can use to request a quote for RSO-1212SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.