RSMF 3/0.5M Sensors & Transducers by Lumberg

SENSOR CONNECTOR M8 RCPT 3POS CABLE

Status: Unknown
Series: RSMF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.95

Distributor Stock
Logo for RS
RS
from US$12.26
49
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$9.95
27
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.99
-
Buy Now
Logo for RS Americas
RS Americas
from US$12.17
-
Buy Now
Logo for Farnell
Farnell
from US$11.83
-
Buy Now

Specifications

Connector Type A M8 Sensor Straight 3 Position Receptacle
Connector Type B Free End
Cable Length - Metric 0.5m
Cable Length - Imperial 1.64ft
Product Range RSMF Series
Current Rating 4A

Alternative Descriptions

PLUG M8 3 WAYS | RS
Lumberg Automation Circular Connector, M8, Plug, Straight, Poles - 3, Panel Mount | Distrelec
Sensor Connector, M8, Rcpt, 3Pos, Cable | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSMF 3/0.5M?

Additional datasheets, footprints and schematics for RSMF 3/0.5M are listed on our Part Details page. You can also find images and similar parts to RSMF 3/0.5M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSMF 3/0.5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSMF 3/0.5M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSMF 3/0.5M fall under?

The RSMF 3/0.5M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to RSMF 3/0.5M when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSMF 3/0.5M you can contact the distributor directly for product support, shipping queries etc.

Is the RSMF 3/0.5M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSMF 3/0.5M have stock available?

Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for RSMF 3/0.5M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSMF 3/0.5M often in real-time on the comparison pages.

What if I can't find stock of RSMF 3/0.5M?

You can fill out our help required form which you can use to request a quote for RSMF 3/0.5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay