Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$87.98
Distributor | Stock | ||
---|---|---|---|
Newark
from US$87.98
|
No stock
|
Buy Now |
Connector Type A | M8 Plug |
---|---|
Connector Type B | Free End, Free End |
No. of Positions | 5 Positions |
Cable Length - Metric | 25m |
Cable Length - Imperial | 82ft |
RoHS Compliant | Yes |
Sensor Cord, 5P, M8 Plug-Free End, 25M | Newark Electronics |
Where can I find additional details, specifications and documents for a RSM 5-671/25 M?
Additional datasheets, footprints and schematics for RSM 5-671/25 M are listed on our Part Details page. You can also find images and similar parts to RSM 5-671/25 M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSM 5-671/25 M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSM 5-671/25 M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSM 5-671/25 M fall under?
The RSM 5-671/25 M is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to RSM 5-671/25 M when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSM 5-671/25 M you can contact the distributor directly for product support, shipping queries etc.
Is the RSM 5-671/25 M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSM 5-671/25 M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RSM 5-671/25 M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSM 5-671/25 M often in real-time on the comparison pages.
What if I can't find stock of RSM 5-671/25 M?
You can fill out our help required form which you can use to request a quote for RSM 5-671/25 M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.