Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 28" |
---|---|
Extended Length | 54" |
Bearing Style | Ball |
Carrying Capacity | 130lb |
Body Color | Unfinished |
Kit Contents | Assembly Hardware, 2 Slides, 4 Brackets |
RoHS Compliant | Yes |
Telescoping Slide, 28" | Newark Electronics |
SLIDE RAIL MOUNTED 28X19" PAIR | Hammond Manufacturing RSLIDE28 | RS Americas |
Where can I find additional details, specifications and documents for a RSLIDE28?
Additional datasheets, footprints and schematics for RSLIDE28 are listed on our Part Details page. You can also find images and similar parts to RSLIDE28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSLIDE28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSLIDE28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSLIDE28 fall under?
The RSLIDE28 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Slides.
Can I view similar or alternative parts?
You can view similar parts to RSLIDE28 when available in the Slides range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSLIDE28 you can contact the distributor directly for product support, shipping queries etc.
Is the RSLIDE28 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RSLIDE28 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for RSLIDE28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSLIDE28 often in real-time on the comparison pages.
What if I can't find stock of RSLIDE28?
You can fill out our help required form which you can use to request a quote for RSLIDE28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.