Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$64.99
Length | 556mm |
---|---|
Extended Length | 575mm |
Bearing Style | Ball |
Carrying Capacity | 120lb |
Product Range | - |
Body Color | Unfinished |
Enclosure Material | Steel |
External Depth | 13mm |
Telescoping Slide, 575Mm, Steel | Newark Electronics |
TELESCOPING SLIDE, 575MM, STEEL | element14 |
Equipment Slides, Length 22 Inch | Hammond Manufacturing RSLIDE22 | RS Americas |
Cabinet Slide Rail, 107 lbs, 22 in. L | Carlton-Bates |
Where can I find additional details, specifications and documents for a RSLIDE22?
Additional datasheets, footprints and schematics for RSLIDE22 are listed on our Part Details page. You can also find images and similar parts to RSLIDE22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSLIDE22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSLIDE22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSLIDE22 fall under?
The RSLIDE22 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to RSLIDE22 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSLIDE22 you can contact the distributor directly for product support, shipping queries etc.
Is the RSLIDE22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSLIDE22 have stock available?
Authorised distributors including Jameco Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for RSLIDE22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSLIDE22 often in real-time on the comparison pages.
What if I can't find stock of RSLIDE22?
You can fill out our help required form which you can use to request a quote for RSLIDE22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.