Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 403.23mm |
---|---|
Extended Length | 423.42mm |
Bearing Style | Ball |
Carrying Capacity | 130lb |
Product Range | - |
Body Color | Unfinished |
Body Material | Steel |
Colour | Natural |
Enclosure Material | Steel |
Telescoping Slide, 423Mm, Steel | Newark Electronics |
TELESCOPING SLIDE, 423MM, STEEL | element14 |
Equipment Slides. Length: 16" (pair) | Hammond Manufacturing RSLIDE16 | RS Americas |
Where can I find additional details, specifications and documents for a RSLIDE16?
Additional datasheets, footprints and schematics for RSLIDE16 are listed on our Part Details page. You can also find images and similar parts to RSLIDE16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSLIDE16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSLIDE16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSLIDE16 fall under?
The RSLIDE16 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to RSLIDE16 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSLIDE16 you can contact the distributor directly for product support, shipping queries etc.
Is the RSLIDE16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSLIDE16 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for RSLIDE16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSLIDE16 often in real-time on the comparison pages.
What if I can't find stock of RSLIDE16?
You can fill out our help required form which you can use to request a quote for RSLIDE16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.