Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 302mm |
---|---|
Extended Length | 322mm |
Bearing Style | Ball |
Carrying Capacity | 120lb |
Body Color | Unfinished |
Enclosure Material | Steel |
External Depth | 12.7mm |
RoHS Compliant | Yes |
Telescoping Slide, 322Mm, Steel | Newark Electronics |
Equipment Slides, Length: 12" | Hammond Manufacturing RSLIDE12 | RS Americas |
Cabinet Slide Rail, 145 lbs, 12 in. L | Carlton-Bates |
Where can I find additional details, specifications and documents for a RSLIDE12?
Additional datasheets, footprints and schematics for RSLIDE12 are listed on our Part Details page. You can also find images and similar parts to RSLIDE12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSLIDE12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSLIDE12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSLIDE12 fall under?
The RSLIDE12 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Slides.
Can I view similar or alternative parts?
You can view similar parts to RSLIDE12 when available in the Slides range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSLIDE12 you can contact the distributor directly for product support, shipping queries etc.
Is the RSLIDE12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RSLIDE12 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for RSLIDE12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSLIDE12 often in real-time on the comparison pages.
What if I can't find stock of RSLIDE12?
You can fill out our help required form which you can use to request a quote for RSLIDE12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.