Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | On Semiconductor |
---|---|
Silicon Core Number | NCH-RSL10-101Q48-ABG NCH-RSL10-101S51-ACG NCV-RSL10-101Q48-ABG |
Kit Application Type | Wireless Communication |
Application Sub Type | Bluetooth Low Energy SoC |
Kit Contents | Dev Board USB Dongle RSL10 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
USB DONGLE BOARD, BLUETOOTH LOW ENERGY | element14 |
Usb Dongle Board, Bluetooth Low Energy | Newark Electronics |
RSL10 USB DONGLE | RS |
RSL10 Bluetooth Module USB Dongle Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a RSL10-USB001GEVK?
Additional datasheets, footprints and schematics for RSL10-USB001GEVK are listed on our Part Details page. You can also find images and similar parts to RSL10-USB001GEVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSL10-USB001GEVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSL10-USB001GEVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSL10-USB001GEVK fall under?
The RSL10-USB001GEVK is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to RSL10-USB001GEVK when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSL10-USB001GEVK you can contact the distributor directly for product support, shipping queries etc.
Is the RSL10-USB001GEVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSL10-USB001GEVK have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Avnet America have stock available or on a lead time for RSL10-USB001GEVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSL10-USB001GEVK often in real-time on the comparison pages.
What if I can't find stock of RSL10-USB001GEVK?
You can fill out our help required form which you can use to request a quote for RSL10-USB001GEVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.