Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$64.05
Silicon Manufacturer | On Semiconductor |
---|---|
Silicon Core Number | RSL10-SIP |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth Low Energy SoC |
Kit Contents | Eval/Dev Board RSL10-SIP |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
RSL10 Bluetooth 5 System in Package (SiP) Development Board | Future Electronics |
Eval/Dev Board, Ble, Soc | Newark Electronics |
EVAL/DEV BOARD, BLE, SOC | element14 |
RSL10 SIP Development Board | Avnet America |
Where can I find additional details, specifications and documents for a RSL10-SIP-001GEVB?
Additional datasheets, footprints and schematics for RSL10-SIP-001GEVB are listed on our Part Details page. You can also find images and similar parts to RSL10-SIP-001GEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSL10-SIP-001GEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSL10-SIP-001GEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSL10-SIP-001GEVB fall under?
The RSL10-SIP-001GEVB is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to RSL10-SIP-001GEVB when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSL10-SIP-001GEVB you can contact the distributor directly for product support, shipping queries etc.
Is the RSL10-SIP-001GEVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSL10-SIP-001GEVB have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RSL10-SIP-001GEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSL10-SIP-001GEVB often in real-time on the comparison pages.
What if I can't find stock of RSL10-SIP-001GEVB?
You can fill out our help required form which you can use to request a quote for RSL10-SIP-001GEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.