Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | 3ALogics |
---|---|
Silicon Core Number | TRH031M |
Kit Application Type | RFID Access Control Inventory Monitoring |
Application Sub Type | RFID |
Kit Contents | Evaluation Board Cables RFID Tags and CD Software. |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | RF |
Core Sub-Architecture | RFID |
Development Tool Type | Starter Kit |
Features | Supports ISO 14443 Type A & B and ISO 15693 Plug and Play due to Serial Host Interface |
Kit Contents Descriptive | evaluation board cables RFID Tags and CD software. |
Kit Features | 13.56MHz Multi-Protocol Reader Module Supports Protocol ISO/IEC 14443 A/B ISO/IEC RS232 Interface |
Supported Devices | TRH031M |
Type | RFID |
Rfid Reader, Study Kit | Newark Electronics |
EVALUATION MODULE, RFID, ACCESS CONTROL | Farnell |
Where can I find additional details, specifications and documents for a RSK100?
Additional datasheets, footprints and schematics for RSK100 are listed on our Part Details page. You can also find images and similar parts to RSK100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSK100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSK100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSK100 fall under?
The RSK100 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to RSK100 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSK100 you can contact the distributor directly for product support, shipping queries etc.
Is the RSK100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSK100 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for RSK100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSK100 often in real-time on the comparison pages.
What if I can't find stock of RSK100?
You can fill out our help required form which you can use to request a quote for RSK100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.