Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
4V-drive type |
Nch Power MOSFET |
Fast Switching Speed |
Drive circuits can be simple |
Parallel use is easy |
Pb Free/RoHS Compliant |
Package Code | TO-263 (D2PAK) |
---|---|
JEITA Package | SC-83 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 100 |
Drain Current ID[A] | 55 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.0135 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.012 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0135 |
Total gate charge Qg[nC] | 143 |
Power Dissipation (PD)[W] | 100 |
Drive Voltage[V] | 4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Data Sheet |
---|
RSJ550N10 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans MOSFET N-CH 100V 55A 3-Pin(2+Tab) LPTS T/R | Avnet America |
MOSFET, N-CH, 100V, 55A, TO-263 | Farnell |
Where can I find additional details, specifications and documents for a RSJ550N10TL?
Additional datasheets, footprints and schematics for RSJ550N10TL are listed on our Part Details page. You can also find images and similar parts to RSJ550N10TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSJ550N10TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSJ550N10TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSJ550N10TL you can contact the distributor directly for product support, shipping queries etc.
Is the RSJ550N10TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSJ550N10TL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for RSJ550N10TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSJ550N10TL often in real-time on the comparison pages.
What if I can't find stock of RSJ550N10TL?
You can fill out our help required form which you can use to request a quote for RSJ550N10TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.