Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,521.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,521.62
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | - |
Test Frequency Range | 100kHz to 3GHz |
Sensitivity dBm | - |
External Height | 175mm |
External Width | 285mm |
External Depth | 220mm |
Weight | 3.6kg |
Manufacturer Warranty | 3 Years |
Plug Type | DE UK |
Accuracy | 5% / 10% 1ppm/a (aging) |
Display Reading | 6.5'' TFT Color VGA Display DVI output |
Input Impedance | 50ohm |
Load Voltage DC Max | 80V |
Resolution | 1 Hz |
Safety Category | EN61010-1 |
Variable Gain | -114dBm / +20dBm |
Where can I find additional details, specifications and documents for a R&S HMS3000?
Additional datasheets, footprints and schematics for R&S HMS3000 are listed on our Part Details page. You can also find images and similar parts to R&S HMS3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HMS3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HMS3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HMS3000 fall under?
The R&S HMS3000 is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to R&S HMS3000 when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HMS3000 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HMS3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HMS3000 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R&S HMS3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HMS3000 often in real-time on the comparison pages.
What if I can't find stock of R&S HMS3000?
You can fill out our help required form which you can use to request a quote for R&S HMS3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.