Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,568.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,568.53
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | - |
Test Frequency Range | 100kHz to 1.6GHz |
Sensitivity dBm | - |
External Height | 175mm |
External Width | 285mm |
External Depth | 220mm |
Weight | 3.6kg |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
Accuracy | 5% / 10% 1ppm/a (aging) |
Display Reading | 6.5'' TFT Color VGA Display DVI output |
Input Impedance | 50ohm |
Load Voltage DC Max | 80V |
Resolution | 1 Hz |
Safety Category | EN61010-1 |
Variable Gain | -114dBm / +20dBm |
SPECTRUM ANALYZER, BENCH, 1.6GHZ | Farnell |
Where can I find additional details, specifications and documents for a R&S HMS1010?
Additional datasheets, footprints and schematics for R&S HMS1010 are listed on our Part Details page. You can also find images and similar parts to R&S HMS1010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HMS1010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HMS1010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HMS1010 fall under?
The R&S HMS1010 is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to R&S HMS1010 when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HMS1010 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HMS1010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HMS1010 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R&S HMS1010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HMS1010 often in real-time on the comparison pages.
What if I can't find stock of R&S HMS1010?
You can fill out our help required form which you can use to request a quote for R&S HMS1010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.