Status: | Unknown |
---|---|
Series: | HMO 1002 Series |
RoHS: | Unknown |
Prices starting from US$819.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$819.21
|
No stock
|
Buy Now |
Product Range | HMO 1002 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 50MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 1 Mpts |
Calculated Rise Time | 7ns |
Scope Display Type | VGA LCD Colour |
Kit Contents | One 100MHz HZ154 Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
Plug Type | - |
Where can I find additional details, specifications and documents for a R&S HMO1002?
Additional datasheets, footprints and schematics for R&S HMO1002 are listed on our Part Details page. You can also find images and similar parts to R&S HMO1002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HMO1002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HMO1002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HMO1002 fall under?
The R&S HMO1002 is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to R&S HMO1002 when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HMO1002 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HMO1002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HMO1002 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R&S HMO1002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HMO1002 often in real-time on the comparison pages.
What if I can't find stock of R&S HMO1002?
You can fill out our help required form which you can use to request a quote for R&S HMO1002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.