Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Adjustable Fixed |
---|---|
No. of Outputs | 3 Output, 3Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 2A |
Power Rating | 60W |
Supply Voltage Min | 103.5VAC |
Supply Voltage Max | 253VAC |
Manufacturer Warranty | 3 Years |
Product Range | - |
Plug Type | - |
Approval Bodies | EN |
DC Ripple Current | 60µA |
External Depth | 365mm |
External Length / Height | 75mm |
External Width | 285mm |
Height | 75mm |
Input Voltage | 103.5V AC to 126.5V AC 207V AC to 253V AC |
Length | 365mm |
Load Regulation | 0.03% |
Output 2 Voltage Max | 5V |
Output Current | 2A |
Output Current - Output 2 | 2A |
Output Current - Output 3 | 2A |
Output Ripple Voltage pk-pk | 3mV |
Output Voltage | 30V |
Output Voltage - Output 2 | 5V |
Output Voltage - Output 3 | 30V |
Power Supply Type | Bench |
Supply Voltage | 230V |
Supply Voltage Typ | 115V AC 230V AC |
Weight | 9kg |
Weight Min | 9kg |
Width | 285mm |
POWER SUPPLY, 3CH, 30V, 2A, ADJUSTABLE | element14 |
Where can I find additional details, specifications and documents for a R&S HM8143?
Additional datasheets, footprints and schematics for R&S HM8143 are listed on our Part Details page. You can also find images and similar parts to R&S HM8143 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HM8143 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HM8143 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HM8143 fall under?
The R&S HM8143 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R&S HM8143 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HM8143 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HM8143 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HM8143 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for R&S HM8143.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HM8143 often in real-time on the comparison pages.
What if I can't find stock of R&S HM8143?
You can fill out our help required form which you can use to request a quote for R&S HM8143 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.