Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,092.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,092.70
|
No stock
|
Buy Now |
No. of Digits | 6.5 |
---|---|
DMM Connectivity | RS232 USB |
Current Measure AC Max | 1A |
Voltage Measure AC Max | 600V |
Resistance Measure Max | 10Mohm |
Product Range | - |
Current Measure DC Max | 1A |
Voltage Measure DC Max | - |
Manufacturer Warranty | 3 Years |
DMM Functions | Current Voltage Frequency Period Resistance Temperature |
Plug Type | - |
Current Measuring Range AC | 100µA to 1A |
Current Measuring Range DC | 100µA to 1A |
Current Range AC | 100uA - 1A |
Current Range DC | 100uA - 1A |
DC Current Range Accuracy | 0.002 |
DC Voltage Range Accuracy | 0.003% |
DMM Response Type | True RMS |
DMM Type | Bench |
Display Count | 1200000 |
Input Impedance | 1Gohm |
Logging Intervals | 0.1s - 60s |
Operating Current AC | 1A |
Operating Current DC | 1A |
Power Consumption | 8W |
Ranging | Auto Manual |
Temperature Measuring Range | -200°C to +800°C |
Voltage Measuring Range AC | 100mV to 600V |
Voltage Measuring Range DC | 100mV to 1kV |
Voltage Rating V DC | 600V |
Voltage Rating VAC | 600V |
MULTIMETER, PRECISION, 6.5 DIGIT | Farnell |
Where can I find additional details, specifications and documents for a R&S HM8112-3?
Additional datasheets, footprints and schematics for R&S HM8112-3 are listed on our Part Details page. You can also find images and similar parts to R&S HM8112-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HM8112-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HM8112-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HM8112-3 fall under?
The R&S HM8112-3 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to R&S HM8112-3 when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HM8112-3 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HM8112-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HM8112-3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R&S HM8112-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HM8112-3 often in real-time on the comparison pages.
What if I can't find stock of R&S HM8112-3?
You can fill out our help required form which you can use to request a quote for R&S HM8112-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.