Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$606.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$606.92
|
No stock
|
Buy Now |
LCR Type | Bench |
---|---|
Test Frequency Max | 25kHz |
Inductance Measure Max | 9999H |
Capacitance Measure Max | 99.9mF |
Resistance Measure Max | 99.9ohm |
Product Range | - |
Bandwidth | 25kHz |
External Depth | 228mm |
External Height | 68mm |
External Width | 135mm |
Inductance Measuring Ranges | 0.1?µH to 9999H |
Manufacturer Warranty | 3 Years |
Operating Temperature Max | 40°C |
Operating Temperature Min | 5°C |
Weight | 500g |
METER, LCR, 135X68X228MM, 0.5KG | Farnell |
Where can I find additional details, specifications and documents for a R&S HM8018...?
Additional datasheets, footprints and schematics for R&S HM8018... are listed on our Part Details page. You can also find images and similar parts to R&S HM8018... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HM8018... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HM8018... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HM8018... fall under?
The R&S HM8018... is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to R&S HM8018... when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HM8018... you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HM8018... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HM8018... have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R&S HM8018....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HM8018... often in real-time on the comparison pages.
What if I can't find stock of R&S HM8018...?
You can fill out our help required form which you can use to request a quote for R&S HM8018... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.