Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$661.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$661.86
|
No stock
|
Buy Now |
No. of Digits | 4.75 |
---|---|
DMM Connectivity | RS232 |
Current Measure AC Max | 10A |
Voltage Measure AC Max | 600V |
Resistance Measure Max | 50Mohm |
Product Range | - |
Current Measure DC Max | 10A |
Voltage Measure DC Max | 600V |
Manufacturer Warranty | 3 Years |
DMM Functions | Current Voltage Resistance Temperature |
Plug Type | - |
Current Measuring Range AC | 200µA to 10A |
Current Measuring Range DC | 200µA 2mA 20mA 200mA 2A 10A |
DMM Type | Bench |
Display Count | 50000 |
Input Impedance | 10Mohm |
Input Voltage Max | 1000V |
Ranging | Auto Manual |
Temperature Measuring Range | -200°C to +500°C |
Voltage Measuring Range AC | 500mV to 600V |
Voltage Measuring Range DC | 500mV to 600V |
MULTIMETER, BENCH, HAND HELD, 4.75 DIG | Farnell |
Where can I find additional details, specifications and documents for a R&S HM8012..?
Additional datasheets, footprints and schematics for R&S HM8012.. are listed on our Part Details page. You can also find images and similar parts to R&S HM8012.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HM8012.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HM8012.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HM8012.. fall under?
The R&S HM8012.. is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to R&S HM8012.. when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HM8012.. you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HM8012.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HM8012.. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R&S HM8012...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HM8012.. often in real-time on the comparison pages.
What if I can't find stock of R&S HM8012..?
You can fill out our help required form which you can use to request a quote for R&S HM8012.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.