Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 390µF |
Voltage Rating | 2.5V |
ESR | 0.02ohm |
Product Range | SH Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor, 390Uf, 2.5V, 20%, Smd, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a RSH0E391MCN1GB?
Additional datasheets, footprints and schematics for RSH0E391MCN1GB are listed on our Part Details page. You can also find images and similar parts to RSH0E391MCN1GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSH0E391MCN1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSH0E391MCN1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSH0E391MCN1GB fall under?
The RSH0E391MCN1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to RSH0E391MCN1GB when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSH0E391MCN1GB you can contact the distributor directly for product support, shipping queries etc.
Is the RSH0E391MCN1GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RSH0E391MCN1GB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RSH0E391MCN1GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSH0E391MCN1GB often in real-time on the comparison pages.
What if I can't find stock of RSH0E391MCN1GB?
You can fill out our help required form which you can use to request a quote for RSH0E391MCN1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.