Status: | Unknown |
---|---|
Series: | FPL1000 Series |
RoHS: | Unknown |
Prices starting from US$11,627.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11,627.69
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | FPL1000 Series |
Test Frequency Range | 5kHz to 3GHz |
Sensitivity dBm | - |
External Height | 186mm |
External Width | 408mm |
External Depth | 235mm |
Weight | 6kg |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
SPECTRUM ANALYSER, BENCH, 5KHZ-3GHZ. | Farnell |
Where can I find additional details, specifications and documents for a R&S FPL1003-P1?
Additional datasheets, footprints and schematics for R&S FPL1003-P1 are listed on our Part Details page. You can also find images and similar parts to R&S FPL1003-P1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S FPL1003-P1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S FPL1003-P1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S FPL1003-P1 fall under?
The R&S FPL1003-P1 is listed under Rohde & Schwarz Parts.
Can I view similar or alternative parts?
You can view similar parts to R&S FPL1003-P1 when available in the Rohde & Schwarz Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S FPL1003-P1 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S FPL1003-P1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S FPL1003-P1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R&S FPL1003-P1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S FPL1003-P1 often in real-time on the comparison pages.
What if I can't find stock of R&S FPL1003-P1?
You can fill out our help required form which you can use to request a quote for R&S FPL1003-P1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.