Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | - |
---|---|
Sensor Body Material | PPS (Polyphenylene Sulfide) |
Output Current | 1A |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Material | PPS (Polyphenylene Sulphide) |
Lead Length | 1m |
Level Sensor Type | Liquid |
Output Type | NO |
Sensor Output | SPST-NO / SPST-NC |
Float Switch Vert Int Mnt 100W PPS | RS |
Liquid Level Sensor | Newark Electronics |
Liquid Level Sensors LLS | Sager |
FLOAT SWITCH, VERTICAL, PPS | Farnell |
Where can I find additional details, specifications and documents for a RSF56H100RC?
Additional datasheets, footprints and schematics for RSF56H100RC are listed on our Part Details page. You can also find images and similar parts to RSF56H100RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSF56H100RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSF56H100RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSF56H100RC fall under?
The RSF56H100RC is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RSF56H100RC when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSF56H100RC you can contact the distributor directly for product support, shipping queries etc.
Is the RSF56H100RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSF56H100RC have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for RSF56H100RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSF56H100RC often in real-time on the comparison pages.
What if I can't find stock of RSF56H100RC?
You can fill out our help required form which you can use to request a quote for RSF56H100RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.