Status: | Unknown |
---|---|
Series: | RSF Series |
RoHS: | Unknown |
Connector Type A | 7/8" Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 1ft |
Product Range | RSF Series |
Sensor Cord, 5P, 7/8" Rcpt-Free End, 1F | Newark Electronics |
SENSOR CORD, 5P, 7/8" RCPT-FREE END, 1F | element14 |
Where can I find additional details, specifications and documents for a RSF 50-677/1F?
Additional datasheets, footprints and schematics for RSF 50-677/1F are listed on our Part Details page. You can also find images and similar parts to RSF 50-677/1F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSF 50-677/1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSF 50-677/1F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSF 50-677/1F fall under?
The RSF 50-677/1F is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RSF 50-677/1F when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSF 50-677/1F you can contact the distributor directly for product support, shipping queries etc.
Is the RSF 50-677/1F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSF 50-677/1F have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for RSF 50-677/1F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSF 50-677/1F often in real-time on the comparison pages.
What if I can't find stock of RSF 50-677/1F?
You can fill out our help required form which you can use to request a quote for RSF 50-677/1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.