Status: | Unknown |
---|---|
Series: | RSF Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 0.5m |
Cable Length - Imperial | 1.64ft |
Product Range | RSF Series |
Sensor Connector, Receptacle, M12 | Newark Electronics |
Where can I find additional details, specifications and documents for a RSF 5/0.5M (#5 WIRE GRAY)?
Additional datasheets, footprints and schematics for RSF 5/0.5M (#5 WIRE GRAY) are listed on our Part Details page. You can also find images and similar parts to RSF 5/0.5M (#5 WIRE GRAY) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSF 5/0.5M (#5 WIRE GRAY) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSF 5/0.5M (#5 WIRE GRAY) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSF 5/0.5M (#5 WIRE GRAY) fall under?
The RSF 5/0.5M (#5 WIRE GRAY) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RSF 5/0.5M (#5 WIRE GRAY) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSF 5/0.5M (#5 WIRE GRAY) you can contact the distributor directly for product support, shipping queries etc.
Is the RSF 5/0.5M (#5 WIRE GRAY) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSF 5/0.5M (#5 WIRE GRAY) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RSF 5/0.5M (#5 WIRE GRAY).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSF 5/0.5M (#5 WIRE GRAY) often in real-time on the comparison pages.
What if I can't find stock of RSF 5/0.5M (#5 WIRE GRAY)?
You can fill out our help required form which you can use to request a quote for RSF 5/0.5M (#5 WIRE GRAY) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.