Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$32.89
|
9
in stock
|
Buy Now | |
Carlton-Bates
from US$35.71
|
279
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.08
|
39
in stock
|
Buy Now | |
RS Americas
from US$20.94
|
11
in stock
|
Buy Now | |
Sager
from US$23.98
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$34.72
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$34.72
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$25.46
|
-
|
Buy Now |
Compact Float Switch, 240VAC/120VDC, 0.6A, SPST, Plastic Float, Horizontal Operator, Panel, M16x2 | Carlton-Bates |
Sensor: liquid level | Transfer Multisort Elektronik |
Sensata Cynergy3 Level Switch NC / NO 25VA 600mA 240 VAC 98mm Grey Polyphenylene Sulfide (PPS) PVC Cable | Distrelec |
Liquid Level Sensors LLS | Sager |
SPNO 25VA, PPS, PVC,NIT SEAL HORZ FLOAT SWITCH | Heilind Electronics |
Horiz Spno 25Va Pps 1 Metre Pvc 16/0.2 Wires Nitr |Sensata/cynergy3 RSF46Y100RF | Newark Electronics |
Where can I find additional details, specifications and documents for a RSF46Y100RF?
Additional datasheets, footprints and schematics for RSF46Y100RF are listed on our Part Details page. You can also find images and similar parts to RSF46Y100RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSF46Y100RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSF46Y100RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSF46Y100RF fall under?
The RSF46Y100RF is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to RSF46Y100RF when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSF46Y100RF you can contact the distributor directly for product support, shipping queries etc.
Is the RSF46Y100RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSF46Y100RF have stock available?
Authorised distributors including Carlton-Bates, Transfer Multisort Elektronik, RS Americas, Distrelec and Sager have stock available or on a lead time for RSF46Y100RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSF46Y100RF often in real-time on the comparison pages.
What if I can't find stock of RSF46Y100RF?
You can fill out our help required form which you can use to request a quote for RSF46Y100RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.