RSF 4-1/2-14/0.5M Sensors & Transducers by Lumberg

SENSOR CONNECTOR RECEPTACLE M12

Status: Unknown
Series: RSF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.26

Distributor Stock
Logo for Farnell
Farnell
from US$21.72
71
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.29
71
in stock
Buy Now
Logo for element14
element14
from US$20.67
71
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$17.26
28
in stock
Buy Now

Specifications

Connector Type A M12 Sensor Straight 4 Position Receptacle
Connector Type B Free End
Cable Length - Metric 0.5m
Cable Length - Imperial 1.64ft
Product Range RSF Series

Alternative Descriptions

Sensor Connector, Receptacle, M12 | Newark Electronics
SENSOR CONNECTOR, RECEPTACLE, M12 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSF 4-1/2-14/0.5M?

Additional datasheets, footprints and schematics for RSF 4-1/2-14/0.5M are listed on our Part Details page. You can also find images and similar parts to RSF 4-1/2-14/0.5M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSF 4-1/2-14/0.5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSF 4-1/2-14/0.5M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSF 4-1/2-14/0.5M fall under?

The RSF 4-1/2-14/0.5M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to RSF 4-1/2-14/0.5M when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSF 4-1/2-14/0.5M you can contact the distributor directly for product support, shipping queries etc.

Is the RSF 4-1/2-14/0.5M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSF 4-1/2-14/0.5M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for RSF 4-1/2-14/0.5M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSF 4-1/2-14/0.5M often in real-time on the comparison pages.

What if I can't find stock of RSF 4-1/2-14/0.5M?

You can fill out our help required form which you can use to request a quote for RSF 4-1/2-14/0.5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay