Status: | Unknown |
---|---|
Series: | RSF Series |
RoHS: | Unknown |
Connector Type A | M12 Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 4 Positions |
Cable Length - Metric | 0.5m |
Cable Length - Imperial | 1.64ft |
Product Range | RSF Series |
RoHS Compliant | Yes |
Lumberg Automation Circular Connector, M12, Plug, Straight, Poles - 4, Panel Mount | Distrelec |
Panel mount plug M12 + cable | RS |
Sensor Connector, Receptacle, M12 | Newark Electronics |
Where can I find additional details, specifications and documents for a RSF 4/0.5M?
Additional datasheets, footprints and schematics for RSF 4/0.5M are listed on our Part Details page. You can also find images and similar parts to RSF 4/0.5M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSF 4/0.5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSF 4/0.5M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSF 4/0.5M fall under?
The RSF 4/0.5M is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to RSF 4/0.5M when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSF 4/0.5M you can contact the distributor directly for product support, shipping queries etc.
Is the RSF 4/0.5M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSF 4/0.5M have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics and RS Americas have stock available or on a lead time for RSF 4/0.5M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSF 4/0.5M often in real-time on the comparison pages.
What if I can't find stock of RSF 4/0.5M?
You can fill out our help required form which you can use to request a quote for RSF 4/0.5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.