Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | - |
---|---|
Sensor Body Material | PPS (Polyphenylene Sulfide) |
Output Current | 600mA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
AC Power | 25VA |
Body Material | PPS (Polyphenylene Sulphide) |
Colour | Grey |
Contact Configuration | 1NC |
Contact Current AC Max | 0.6A |
Contact Voltage AC Max | 240VAC |
Contact Voltage DC Max | 120VDC |
External Length / Height | 102mm |
Fixing Hole Diameter | 16.5mm |
Lead Length | 0.5m |
Material | PPS |
Operating Temperature Max | 120°C |
Operating Temperature Min | -10°C |
Sensor Output | SPST-NC |
Specific Gravity of Liquid Min | 0.80 |
Drop Float, Spnc 25Va, Pps, 1 Metre Etfe 7/0.2 Wires, Viton Seal |Sensata/cynergy3 RSF16Y100TG | Newark Electronics |
Liquid Level Sensors LLS | Sager |
Where can I find additional details, specifications and documents for a RSF16Y100TG?
Additional datasheets, footprints and schematics for RSF16Y100TG are listed on our Part Details page. You can also find images and similar parts to RSF16Y100TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSF16Y100TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSF16Y100TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSF16Y100TG fall under?
The RSF16Y100TG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RSF16Y100TG when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSF16Y100TG you can contact the distributor directly for product support, shipping queries etc.
Is the RSF16Y100TG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSF16Y100TG have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for RSF16Y100TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSF16Y100TG often in real-time on the comparison pages.
What if I can't find stock of RSF16Y100TG?
You can fill out our help required form which you can use to request a quote for RSF16Y100TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.