Status: | Unknown |
---|---|
Series: | RSEN Series |
RoHS: | Compliant |
Prices starting from US$18.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.20
|
151
in stock
|
Buy Now | |
Newark Electronics
from US$25.39
|
288
in stock
|
Buy Now | |
element14
from US$29.61
|
288
in stock
|
Buy Now | |
Farnell
from US$27.61
|
159
in stock
|
Buy Now | |
Sager
from US$25.39
|
150
in stock
|
Buy Now | |
Avnet America
from US$35.24
|
89
in stock
|
Buy Now | |
CoreStaff
from US$18.98
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$40.00
|
15
in stock
|
Buy Now | |
RS Americas
from US$35.34
|
7
in stock
|
Buy Now |
Input Voltage | 250V |
---|---|
Product Range | RSEN Series |
Width | 87mm |
Height | 52mm |
RoHS Compliant | Yes |
Power Line Filter 60Hz 30A 250VAC/250VDC Terminal Block DIN Rail | Avnet America |
Where can I find additional details, specifications and documents for a RSEN-2030D?
Additional datasheets, footprints and schematics for RSEN-2030D are listed on our Part Details page. You can also find images and similar parts to RSEN-2030D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSEN-2030D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSEN-2030D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSEN-2030D fall under?
The RSEN-2030D is listed under Power & Line Protection > Line Conditioners.
Can I view similar or alternative parts?
You can view similar parts to RSEN-2030D when available in the Line Conditioners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSEN-2030D you can contact the distributor directly for product support, shipping queries etc.
Is the RSEN-2030D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RSEN-2030D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Sager have stock available or on a lead time for RSEN-2030D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSEN-2030D often in real-time on the comparison pages.
What if I can't find stock of RSEN-2030D?
You can fill out our help required form which you can use to request a quote for RSEN-2030D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.