Status: | Unknown |
---|---|
Series: | RSEN Series |
RoHS: | Unknown |
Prices starting from US$19.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.41
|
No stock
|
Buy Now | |
Sager
from US$23.50
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$24.05
|
142
in stock
|
Buy Now | |
element14
from US$26.10
|
142
in stock
|
Buy Now | |
Farnell
from US$26.15
|
142
in stock
|
Buy Now | |
CoreStaff
from US$19.99
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$27.90
|
36
in stock
|
Buy Now | |
RS Americas
from US$31.61
|
15
in stock
|
Buy Now | |
Avnet America
from US$33.37
|
-
|
Buy Now |
Input Voltage | 250V |
---|---|
Product Range | RSEN Series |
Output Voltage | - |
Width | 87mm |
Height | 52mm |
Power Line Filter 60Hz 20A 250VAC/250VDC Terminal Block DIN Rail | Avnet America |
Where can I find additional details, specifications and documents for a RSEN-2020D?
Additional datasheets, footprints and schematics for RSEN-2020D are listed on our Part Details page. You can also find images and similar parts to RSEN-2020D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSEN-2020D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSEN-2020D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSEN-2020D fall under?
The RSEN-2020D is listed under Electrical & Lighting > Surge Protectors > Power Line Conditioners.
Can I view similar or alternative parts?
You can view similar parts to RSEN-2020D when available in the Power Line Conditioners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSEN-2020D you can contact the distributor directly for product support, shipping queries etc.
Is the RSEN-2020D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSEN-2020D have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for RSEN-2020D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSEN-2020D often in real-time on the comparison pages.
What if I can't find stock of RSEN-2020D?
You can fill out our help required form which you can use to request a quote for RSEN-2020D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.