Status: | Unknown |
---|---|
Series: | RSEN Series |
RoHS: | Unknown |
Prices starting from US$11.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.23
|
11
in stock
|
Buy Now | |
RS Americas
from US$23.53
|
796
in stock
|
Buy Now | |
Chip One Stop
from US$11.70
|
409
in stock
|
Buy Now | |
CoreStaff
from US$15.96
|
60
in stock
|
Buy Now | |
Sager
from US$21.72
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$21.72
|
1
in stock
|
Buy Now | |
element14
from US$21.96
|
1
in stock
|
Buy Now | |
Farnell
from US$22.89
|
1
in stock
|
Buy Now | |
Avnet America
from US$30.16
|
-
|
Buy Now |
Input Voltage | 250V |
---|---|
Product Range | RSEN Series |
Output Voltage | - |
Width | 87mm |
Height | 52mm |
Power Line Filter 60Hz 6A 250VAC/250VDC Terminal Block DIN Rail | Avnet America |
Where can I find additional details, specifications and documents for a RSEN-2006D?
Additional datasheets, footprints and schematics for RSEN-2006D are listed on our Part Details page. You can also find images and similar parts to RSEN-2006D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSEN-2006D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSEN-2006D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSEN-2006D fall under?
The RSEN-2006D is listed under Electrical & Lighting > Surge Protectors > Power Line Conditioners.
Can I view similar or alternative parts?
You can view similar parts to RSEN-2006D when available in the Power Line Conditioners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSEN-2006D you can contact the distributor directly for product support, shipping queries etc.
Is the RSEN-2006D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSEN-2006D have stock available?
Authorised distributors including RS Americas, Chip One Stop, CoreStaff, Sager and RS have stock available or on a lead time for RSEN-2006D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSEN-2006D often in real-time on the comparison pages.
What if I can't find stock of RSEN-2006D?
You can fill out our help required form which you can use to request a quote for RSEN-2006D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.