Status: | Unknown |
---|---|
Series: | RSE Series |
RoHS: | Unknown |
Prices starting from US$4.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.65
|
No stock
|
Buy Now | |
Schukat Electronic
from US$6.16
|
198
in stock
|
Buy Now | |
element14
from US$6.67
|
34
in stock
|
Buy Now | |
Farnell
from US$7.78
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$4.99
|
22
in stock
|
Buy Now | |
Rutronik
from US$7.63
|
-
|
Buy Now | |
Future Electronics
from US$6.78
|
-
|
Buy Now | |
RS Americas
from US$6.94
|
-
|
Buy Now | |
Richardson RFPD
from US$5.96
|
-
|
Buy Now | |
Sager
from US$5.87
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSE Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
DC/DC Conv 4,5-9V:5V in526mA out400mA 2W | Schukat Electronic |
DC-DC CONVERTER, 5V, 0.4A, 2W | element14 |
DC/DC Mod 4.5-9V to 05V 2W 2kV 2kV THT | Rutronik |
DC/DC Converter Isolated 5V 2W | RS |
RSE Series 2 W 5 Vin 5 V Output ECONOLINE DC/DC-Converter - SIP-8 | Future Electronics |
DC-DC-Converter, 2W, 4.5-9Vin, 5Vout, Regulated 2:1, SIP8, RSE Series | RECOM Power Inc. RSE-0505S/H2 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 4.5-9Vin 5Vout 400mA SIP8 | Sager |
Where can I find additional details, specifications and documents for a RSE-0505S/H2?
Additional datasheets, footprints and schematics for RSE-0505S/H2 are listed on our Part Details page. You can also find images and similar parts to RSE-0505S/H2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSE-0505S/H2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSE-0505S/H2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSE-0505S/H2 fall under?
The RSE-0505S/H2 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSE-0505S/H2 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSE-0505S/H2 you can contact the distributor directly for product support, shipping queries etc.
Is the RSE-0505S/H2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSE-0505S/H2 have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Chip One Stop and Rutronik have stock available or on a lead time for RSE-0505S/H2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSE-0505S/H2 often in real-time on the comparison pages.
What if I can't find stock of RSE-0505S/H2?
You can fill out our help required form which you can use to request a quote for RSE-0505S/H2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.