Status: | Unknown |
---|---|
Series: | RSB6 Series |
RoHS: | Unknown |
No distributors results available
Product Range | RSB6 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | - |
Clamping Voltage Vc Max | - |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | 10W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Breakdown Voltage | 6.8V |
Capacitance Cd @ Vr Typ | 15pF |
Diode Type | ESD Protection |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Pd | 100mW |
Stand-off Voltage | 6.8V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a RSB6.8GT2R?
Additional datasheets, footprints and schematics for RSB6.8GT2R are listed on our Part Details page. You can also find images and similar parts to RSB6.8GT2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSB6.8GT2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSB6.8GT2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSB6.8GT2R fall under?
The RSB6.8GT2R is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSB6.8GT2R when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSB6.8GT2R you can contact the distributor directly for product support, shipping queries etc.
Is the RSB6.8GT2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSB6.8GT2R have stock available?
There is no stock from authorised distributors for RSB6.8GT2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSB6.8GT2R often in real-time on the comparison pages.
What if I can't find stock of RSB6.8GT2R?
You can fill out our help required form which you can use to request a quote for RSB6.8GT2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.