Status: | Unknown |
---|---|
Series: | RSB18 Series |
RoHS: | Unknown |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
67,876
in stock
|
Buy Now | |
Future Electronics
from US$0.0375
|
54,000
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
179
in stock
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now |
Zener Voltage Vz Typ | 18V |
---|---|
Power Dissipation Pd | 200mW |
Diode Case Style | SOD-323 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | RSB18 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RSB18V Series 19.8 V 0.1 uA 200 mW SMD Bi-Directional Zener Diode - UMD-2 | Future Electronics |
Diode, Zener, 18V, 0.2W, Sod-323 | Newark Electronics |
DIODE, ZENER, 18V, 0.2W, SOD-323 | element14 |
Diode Zener Single 18V 10% 200mW 2-Pin UMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RSB18VTE-17?
Additional datasheets, footprints and schematics for RSB18VTE-17 are listed on our Part Details page. You can also find images and similar parts to RSB18VTE-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSB18VTE-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSB18VTE-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSB18VTE-17 fall under?
The RSB18VTE-17 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSB18VTE-17 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSB18VTE-17 you can contact the distributor directly for product support, shipping queries etc.
Is the RSB18VTE-17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSB18VTE-17 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for RSB18VTE-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSB18VTE-17 often in real-time on the comparison pages.
What if I can't find stock of RSB18VTE-17?
You can fill out our help required form which you can use to request a quote for RSB18VTE-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.