Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 18V |
---|---|
Diode Configuration | - |
Power Dissipation Pd | 200mW |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
ZENER ARRAY, 18V, 0.2W, SOT-323-3 | Farnell |
Where can I find additional details, specifications and documents for a RSB18F2FHT106?
Additional datasheets, footprints and schematics for RSB18F2FHT106 are listed on our Part Details page. You can also find images and similar parts to RSB18F2FHT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSB18F2FHT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSB18F2FHT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSB18F2FHT106 fall under?
The RSB18F2FHT106 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSB18F2FHT106 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSB18F2FHT106 you can contact the distributor directly for product support, shipping queries etc.
Is the RSB18F2FHT106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSB18F2FHT106 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RSB18F2FHT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSB18F2FHT106 often in real-time on the comparison pages.
What if I can't find stock of RSB18F2FHT106?
You can fill out our help required form which you can use to request a quote for RSB18F2FHT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.