Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Voltage | - |
Power Dissipation Pd | 200mW |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Zener Dual 16V 10% 200mW 3-Pin UMD T/R | Avnet America |
ESD PROTECTION DIODE, SOT-323-3 | element14 |
Where can I find additional details, specifications and documents for a RSB16F2T106?
Additional datasheets, footprints and schematics for RSB16F2T106 are listed on our Part Details page. You can also find images and similar parts to RSB16F2T106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSB16F2T106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSB16F2T106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSB16F2T106 fall under?
The RSB16F2T106 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RSB16F2T106 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSB16F2T106 you can contact the distributor directly for product support, shipping queries etc.
Is the RSB16F2T106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSB16F2T106 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet America, element14 and Farnell have stock available or on a lead time for RSB16F2T106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSB16F2T106 often in real-time on the comparison pages.
What if I can't find stock of RSB16F2T106?
You can fill out our help required form which you can use to request a quote for RSB16F2T106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.