Status: | Unknown |
---|---|
Series: | RSAN Series |
RoHS: | Unknown |
Prices starting from US$22.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.51
|
5
in stock
|
Buy Now | |
CoreStaff
from US$22.54
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$39.40
|
18
in stock
|
Buy Now | |
RS Americas
from US$31.85
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$22.88
|
-
|
Buy Now | |
Avnet America
from US$31.75
|
-
|
Buy Now | |
element14
from US$27.87
|
-
|
Buy Now | |
Sager
from US$22.88
|
-
|
Buy Now | |
Farnell
from US$24.89
|
-
|
Buy Now |
Input Voltage | 250V |
---|---|
Product Range | RSAN Series |
Output Voltage | - |
Width | 87mm |
Height | 52mm |
Power Line Filter 60Hz 6A 250VAC/250VDC Terminal Block DIN Rail | Avnet America |
Where can I find additional details, specifications and documents for a RSAN-2006D?
Additional datasheets, footprints and schematics for RSAN-2006D are listed on our Part Details page. You can also find images and similar parts to RSAN-2006D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSAN-2006D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSAN-2006D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSAN-2006D fall under?
The RSAN-2006D is listed under Electrical & Lighting > Surge Protectors > Power Line Conditioners.
Can I view similar or alternative parts?
You can view similar parts to RSAN-2006D when available in the Power Line Conditioners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSAN-2006D you can contact the distributor directly for product support, shipping queries etc.
Is the RSAN-2006D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSAN-2006D have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, RS Americas and Newark Electronics have stock available or on a lead time for RSAN-2006D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSAN-2006D often in real-time on the comparison pages.
What if I can't find stock of RSAN-2006D?
You can fill out our help required form which you can use to request a quote for RSAN-2006D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.