Status: | Unknown |
---|---|
Series: | SignalVu-PC Series |
RoHS: | Unknown |
No distributors results available
Spectrum Analyzer Type | PC Based |
---|---|
Product Range | SignalVu-PC Series |
Test Frequency Range | 9kHz to 6.2GHz |
External Height | 31.9mm |
External Width | 190.5mm |
External Depth | 139.7mm |
Weight | 750g |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a RSA306B BUNDLE?
Additional datasheets, footprints and schematics for RSA306B BUNDLE are listed on our Part Details page. You can also find images and similar parts to RSA306B BUNDLE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSA306B BUNDLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSA306B BUNDLE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSA306B BUNDLE fall under?
The RSA306B BUNDLE is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to RSA306B BUNDLE when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSA306B BUNDLE you can contact the distributor directly for product support, shipping queries etc.
Is the RSA306B BUNDLE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSA306B BUNDLE have stock available?
There is no stock from authorised distributors for RSA306B BUNDLE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSA306B BUNDLE often in real-time on the comparison pages.
What if I can't find stock of RSA306B BUNDLE?
You can fill out our help required form which you can use to request a quote for RSA306B BUNDLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.