Status: | Unknown |
---|---|
Series: | RS6 Series |
RoHS: | Unknown |
Prices starting from US$12.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.94
|
No stock
|
Buy Now | |
Sager
from US$12.55
|
422
in stock
|
Buy Now | |
Schukat Electronic
from US$13.30
|
39
in stock
|
Buy Now | |
Rutronik
from US$16.46
|
-
|
Buy Now | |
Newark Electronics
from US$16.52
|
-
|
Buy Now | |
Future Electronics
from US$12.70
|
-
|
Buy Now | |
RS Americas
from US$14.84
|
-
|
Buy Now | |
element14
from US$14.34
|
-
|
Buy Now | |
Richardson RFPD
from US$12.89
|
-
|
Buy Now | |
Farnell
from US$14.61
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 250mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RS6 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Isolated DC/DC Converters - Through Hole 6W 4.5-9Vin +/-12Vout 250mA SIP8 | Sager |
DC/DC Conv 4,5-9V:±12V ±0,25A 6W SIP8 | Schukat Electronic |
DC/DC Mod 4.5-9V to +/-12V 6W 2kV THT | Rutronik |
DC/DC Converter Isolated +/-12V 6W | RS |
Dc-Dc Converter, 2 O/P, 6W | Newark Electronics |
CONV DC/DC 6W 4.5-9VIN +/-12VOUT THT SIP8 | Future Electronics |
DC-DC Converter, SIP8, 3kV reg, 2:1, Dual Output, 6W, +/-12V Out, RS6 Series | RECOM Power Inc. RS6-0512D | RS Americas |
DC-DC CONVERTER, 12V, 0.25A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RS6-0512D?
Additional datasheets, footprints and schematics for RS6-0512D are listed on our Part Details page. You can also find images and similar parts to RS6-0512D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS6-0512D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS6-0512D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS6-0512D fall under?
The RS6-0512D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS6-0512D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS6-0512D you can contact the distributor directly for product support, shipping queries etc.
Is the RS6-0512D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS6-0512D have stock available?
Authorised distributors including Sager, Schukat Electronic, Rutronik, RS and Newark Electronics have stock available or on a lead time for RS6-0512D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS6-0512D often in real-time on the comparison pages.
What if I can't find stock of RS6-0512D?
You can fill out our help required form which you can use to request a quote for RS6-0512D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.