Status: | Unknown |
---|---|
Series: | RS Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 166mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RS Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 72V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC 60601 |
DC/DC,Reg,18-72Vin,12Vo 0.166A,2W,3kV | RS |
Dc-Dc Converter, Medical, 12V, 0.166A | Newark Electronics |
RS Series 12 V 166 mA 2 W Single Output DC-DC Converter | Future Electronics |
Recom Iso DC-DC Converter, Vin 18 to 72V dc, Vout 12V dc, I/O isolation 3000V dc | RECOM Power Inc. RS-4812SZ/H3 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W DC/DC 3kV REG 4:1 18-72Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a RS-4812SZ/H3?
Additional datasheets, footprints and schematics for RS-4812SZ/H3 are listed on our Part Details page. You can also find images and similar parts to RS-4812SZ/H3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS-4812SZ/H3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS-4812SZ/H3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS-4812SZ/H3 fall under?
The RS-4812SZ/H3 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS-4812SZ/H3 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS-4812SZ/H3 you can contact the distributor directly for product support, shipping queries etc.
Is the RS-4812SZ/H3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS-4812SZ/H3 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for RS-4812SZ/H3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS-4812SZ/H3 often in real-time on the comparison pages.
What if I can't find stock of RS-4812SZ/H3?
You can fill out our help required form which you can use to request a quote for RS-4812SZ/H3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.