Status: | Unknown |
---|---|
Series: | RS3 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RS3 Series |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 72V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC 60601 |
RS3 Series 3 W Single Output 12 V Isolated DC/DC-Converter - SIP-8 | Future Electronics |
Isolated DC/DC Converters - Through Hole 3W DC/DC 1kV REG 2:1 36-72Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a RS3-4812S?
Additional datasheets, footprints and schematics for RS3-4812S are listed on our Part Details page. You can also find images and similar parts to RS3-4812S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS3-4812S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS3-4812S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS3-4812S fall under?
The RS3-4812S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS3-4812S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS3-4812S you can contact the distributor directly for product support, shipping queries etc.
Is the RS3-4812S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS3-4812S have stock available?
Authorised distributors including Future Electronics and Sager have stock available or on a lead time for RS3-4812S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS3-4812S often in real-time on the comparison pages.
What if I can't find stock of RS3-4812S?
You can fill out our help required form which you can use to request a quote for RS3-4812S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.