Status: | Unknown |
---|---|
Series: | RS3 Series |
RoHS: | Unknown |
Prices starting from US$14.61
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 300mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 300mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RS3 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60601 |
Approvals & Standards | IEC 60601 |
Isolation Voltage | 1kV |
Power Rating | 3W |
DC/DC Conv 18-36V:+/-5V +/-300mA 3W SIP8 | Schukat Electronic |
DC/DC Mod 18-36V to +/-05V 3W 3kV THT | Rutronik |
RS3-2405D regulated DC-DC,+/-5V 3W | RS |
Dc-Dc Converter, Medical, 2 O/P, 3W, Sip | Newark Electronics |
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 36V Input | Future Electronics |
Recom Iso DC-DC Converter, Vin 18 to 36V dc, Vout +/-5V dc, I/O isolation 500V ac | RECOM Power Inc. RS3-2405D | RS Americas |
Isolated DC/DC Converters - Through Hole 3W DC/DC 1kV REG 2:1 18-36Vin +/-5Vout | Sager |
Where can I find additional details, specifications and documents for a RS3-2405D?
Additional datasheets, footprints and schematics for RS3-2405D are listed on our Part Details page. You can also find images and similar parts to RS3-2405D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS3-2405D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS3-2405D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS3-2405D fall under?
The RS3-2405D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS3-2405D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS3-2405D you can contact the distributor directly for product support, shipping queries etc.
Is the RS3-2405D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS3-2405D have stock available?
Authorised distributors including Schukat Electronic, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for RS3-2405D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS3-2405D often in real-time on the comparison pages.
What if I can't find stock of RS3-2405D?
You can fill out our help required form which you can use to request a quote for RS3-2405D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.