Status: | Unknown |
---|---|
Series: | Supercon Series |
RoHS: | Compliant |
Connector Type | Test Socket |
---|---|
Current Rating | 25A |
Product Range | Supercon Series |
Colour | Blue |
RoHS Compliant | Yes |
Connector, Electrical | RS |
Test Receptacle, Socket-Receptacle, 25A, Ww, Blue | Newark Electronics |
Conn, Electrical, Snap-On, Pnl Receptacle, Accurate Circuit Identification,1 Cond | Superior Electric RS25GBL | RS Americas |
Where can I find additional details, specifications and documents for a RS25GBL?
Additional datasheets, footprints and schematics for RS25GBL are listed on our Part Details page. You can also find images and similar parts to RS25GBL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS25GBL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS25GBL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS25GBL fall under?
The RS25GBL is listed under Test & Measurement > Test Connectors & IC Test Clips > Tip Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to RS25GBL when available in the Tip Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS25GBL you can contact the distributor directly for product support, shipping queries etc.
Is the RS25GBL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RS25GBL have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for RS25GBL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS25GBL often in real-time on the comparison pages.
What if I can't find stock of RS25GBL?
You can fill out our help required form which you can use to request a quote for RS25GBL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.