Status: | Unknown |
---|---|
Series: | RS Series |
RoHS: | Unknown |
Prices starting from US$14.19
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 222mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RS Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC 60601 |
DC/DC Conv 18-36V:9V 222mA 2W SIP8 | Schukat Electronic |
DC/DC converter,18-36Vin,9Vout 222mA,2W | RS |
DC/DC Mod 18-36V to 09V 2W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, Medical, 9V, 0.222A | Newark Electronics |
RS Series 2 W 9 V Single Output ECONOLINE DC/DC-Converter - SIP-8 | Future Electronics |
Recom Isolated DC-DC Converter, Vin 18 to 36V dc, Vout 9V dc, I/O isolation 500V ac | RECOM Power Inc. RS-2409S | RS Americas |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV REG 2:1 18-36Vin 9Vout | Sager |
Where can I find additional details, specifications and documents for a RS-2409S?
Additional datasheets, footprints and schematics for RS-2409S are listed on our Part Details page. You can also find images and similar parts to RS-2409S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS-2409S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS-2409S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS-2409S fall under?
The RS-2409S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS-2409S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS-2409S you can contact the distributor directly for product support, shipping queries etc.
Is the RS-2409S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS-2409S have stock available?
Authorised distributors including Schukat Electronic, RS, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RS-2409S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS-2409S often in real-time on the comparison pages.
What if I can't find stock of RS-2409S?
You can fill out our help required form which you can use to request a quote for RS-2409S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.